TE Connectivity Chassis Mount Resistors TJT15022RJ

Description
22 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123868-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123868-ND
Chassis Mount Resistors A123868-ND
22 Ohms ±5% 150W Wirewound Chassis Mount Resistor

22 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 22R, 5%, 150W, Wire Leaded; Resistance Te Connectivity - 12AC2569 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22R, 5%, 150W, Wire Leaded; Resistance Te Connectivity
12AC2569
Resistor, 22R, 5%, 150W, Wire Leaded; Resistance Te Connectivity 12AC2569
RESISTOR, 22R, 5%, 150W, WIRE LEADED; Resistance:22ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

RESISTOR, 22R, 5%, 150W, WIRE LEADED; Resistance:22ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TJT15022RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT15022RJ
Chassis Mount Resistors TJT15022RJ
RES CHAS MNT 22 OHM 5% 150W

RES CHAS MNT 22 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A123868-ND 12AC2569 TJT15022RJ
Product Name Chassis Mount Resistors Resistor, 22R, 5%, 150W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers