TE Connectivity Resistor, 220R, 5%, 150W, Wire Leaded; Resistance Te Connectivity TJT150220RJ

Description
RESISTOR, 220R, 5%, 150W, WIRE LEADED; Resistance:220ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 220R, 5%, 150W, WIRE LEADED; Resistance:220ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 220R, 5%, 150W, Wire Leaded; Resistance Te Connectivity - 12AC2570 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220R, 5%, 150W, Wire Leaded; Resistance Te Connectivity
12AC2570
Resistor, 220R, 5%, 150W, Wire Leaded; Resistance Te Connectivity 12AC2570
RESISTOR, 220R, 5%, 150W, WIRE LEADED; Resistance:220ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, 220R, 5%, 150W, WIRE LEADED; Resistance:220ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TJT150220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT150220RJ
Chassis Mount Resistors TJT150220RJ
RES CHAS MNT 220 OHM 5% 150W

RES CHAS MNT 220 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 12AC2570 TJT150220RJ
Product Name Resistor, 220R, 5%, 150W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details