TE Connectivity Chassis Mount Resistors TJT1501R0J

Description
1 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123860-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123860-ND
Chassis Mount Resistors A123860-ND
1 Ohms ±5% 150W Wirewound Chassis Mount Resistor

1 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 1R, 5%, 150W, Wire Leaded; Resistance Te Connectivity - 12AC2562 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R, 5%, 150W, Wire Leaded; Resistance Te Connectivity
12AC2562
Resistor, 1R, 5%, 150W, Wire Leaded; Resistance Te Connectivity 12AC2562
RESISTOR, 1R, 5%, 150W, WIRE LEADED; Resistance:1ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:120mm RoHS Compliant: Yes

RESISTOR, 1R, 5%, 150W, WIRE LEADED; Resistance:1ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Length:120mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TJT1501R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT1501R0J
Chassis Mount Resistors TJT1501R0J
RES CHAS MNT 1 OHM 5% 150W

RES CHAS MNT 1 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A123860-ND 12AC2562 TJT1501R0J
Product Name Chassis Mount Resistors Resistor, 1R, 5%, 150W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details