Fixed Resistors; THS75 R47 5% ( CGS )
RESISTOR, WIRE WOUND, 40W, 5%, 50ppm, 0.47ohm, CHASSIS MOUNT Product overview: THS75R47J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 0.47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, 0.47ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS75R47J can be used for catalog matching and distributor lookup.
470 mOhms ±5% 75W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.47 OHM 5% 75W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS75R47J | 54-THS75R47J | A138945-ND | THS75R47J |
| Product Name | Fixed Resistors; THS75 R47 5% ( CGS ) | 40W 0.47ohm Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | |
| Resistance Range | 0.4700 ohms | 0.4700 ohms | 0.4700 ohms | |
| Operating DC Voltage | 1400 volts | |||
| Operating AC Voltage | 1400 volts |