Fixed Resistors; THS75 82R 5% ( CGS )
Wirewound Resistor, 40W, 82 Ohm, 5%, 1.4kV, Chassis Mount Product overview: THS7582RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 82 Ohm, 1.4kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, 82 Ohm, 1.4kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS7582RJ can be used for catalog matching and distributor lookup.
82 Ohms ±5% 75W Wirewound Chassis Mount Resistor
RES CHAS MNT 82 OHM 5% 75W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS7582RJ | 54-THS7582RJ | A138944-ND | THS7582RJ |
| Product Name | Fixed Resistors; THS75 82R 5% ( CGS ) | 40W 82 Ohm 1.4kV Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | |
| Resistance Range | 82 ohms | 82 ohms | 82 ohms | |
| Operating DC Voltage | 1400 volts | |||
| Operating AC Voltage | 1400 volts |