Win Source Part Number: 1132916-THS75510RJ
Category: Resistors>Chassis Mount Resistors
Series: THS, CGS
Package: Tray
Height - Seated (Max): 1.024" (26.00mm)
Standard Package: 10
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Lead Style: Solder Lugs
Power (Watts): 75W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 510 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 1.929" L x 1.870" W (49.00mm x 47.50mm)
Alternative Parts (Cross-Reference): 1-1879363-6;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 1-1879363-6-ND,1-187
Base Product Number: THS75
Wirewound Resistors - Chassis Mount THS75 510R 5%
RESISTOR, WIRE WOUND, 40W, 5%, 30ppm, 510ohm, CHASSIS MOUNT Product overview: THS75510RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 510ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, 510ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS75510RJ can be used for catalog matching and distributor lookup.
510 Ohms ±5% 75W Wirewound Chassis Mount Resistor
RES CHAS MNT 510 OHM 5% 75W
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1132916-THS75510RJ | THS75510RJ | 54-THS75510RJ | A138941-ND | THS75510RJ |
| Product Name | Resistors - Chassis Mount Resistors | Wirewound Resistors - Chassis Mount THS75 510R 5% | 40W 510ohm Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | Tab Terminals | Axial, Box | Solder Lugs | ||
| Resistance Range | 510 ohms | 510 ohms | 510 ohms | 510 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C |