Fixed Resistors; THS75 4R7 5% ( CGS )
4.7 Ohms ±5% 75W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND, 40W, 5%, 50ppm, 4.7ohm, CHASSIS MOUNT Product overview: THS754R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, 4.7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS754R7J can be used for catalog matching and distributor lookup.
RES CHAS MNT 4.7 OHM 5% 75W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS754R7J | A132094-ND | 54-THS754R7J | THS754R7J |
| Product Name | Fixed Resistors; THS75 4R7 5% ( CGS ) | Chassis Mount Resistors | 40W 4.7ohm Resistor | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs |