47 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Fixed Resistors; THS75 47R 5% ( CGS )
RES, WIREWOUND, 47R, 75W, SOLDER; Resistance:47ohm; Product Range:THS Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.4kV; Resistor Technology:Wirewound
RES CHAS MNT 47 OHM 5% 75W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A132093-ND | THS7547RJ | 55R0195 | THS7547RJ |
| Product Name | Chassis Mount Resistors | Fixed Resistors; THS75 47R 5% ( CGS ) | Res, Wirewound, 47R, 75W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | ||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms |