Fixed Resistors; THS75 470R 5% ( CGS )
Resistor aluminium CLAD 75W 470R 5%
Resistor aluminium CLAD 75W 470R 5%
Resistor aluminium CLAD 75W 470R 5%
470 Ohms ±5% 75W Wirewound Chassis Mount Resistor
RES CHAS MNT 470 OHM 5% 75W
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS75470RJ | 7547452 | 7547452P | A138940-ND | THS75470RJ |
| Product Name | Fixed Resistors; THS75 470R 5% ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Technology / Construction | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Solder Lugs | |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS |