TE Connectivity 40W 3.3 Ohm 1.4kV Resistor THS753R3J

Description
Wirewound Resistor, 40W, 3.3 Ohm, 5%, 1.4kV, Chassis Mount Product overview: THS753R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 3.3 Ohm, 1.4kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, 3.3 Ohm, 1.4kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS753R3J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor, 40W, 3.3 Ohm, 5%, 1.4kV, Chassis Mount Product overview: THS753R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 3.3 Ohm, 1.4kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, 3.3 Ohm, 1.4kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS753R3J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40W 3.3 Ohm 1.4kV Resistor - 54-THS753R3J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40W 3.3 Ohm 1.4kV Resistor
54-THS753R3J
40W 3.3 Ohm 1.4kV Resistor 54-THS753R3J
Wirewound Resistor, 40W, 3.3 Ohm, 5%, 1.4kV, Chassis Mount Product overview: THS753R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 3.3 Ohm, 1.4kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, 3.3 Ohm, 1.4kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS753R3J can be used for catalog matching and distributor lookup.

Wirewound Resistor, 40W, 3.3 Ohm, 5%, 1.4kV, Chassis Mount Product overview: THS753R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 3.3 Ohm, 1.4kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, 3.3 Ohm, 1.4kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS753R3J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A132092-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132092-ND
Chassis Mount Resistors A132092-ND
3.3 Ohms ±5% 75W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; THS75 3R3 5% ( CGS ) - THS753R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS75 3R3 5% ( CGS )
THS753R3J
Fixed Resistors; THS75 3R3 5% ( CGS ) THS753R3J
Fixed Resistors; THS75 3R3 5% ( CGS )

Fixed Resistors; THS75 3R3 5% ( CGS )

Supplier's Site
Wirewound Resistor, 3.3 Ohm, 75W, 5%; Resistance Cgs Te Connectivity - 51R8391 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.3 Ohm, 75W, 5%; Resistance Cgs Te Connectivity
51R8391
Wirewound Resistor, 3.3 Ohm, 75W, 5%; Resistance Cgs Te Connectivity 51R8391
WIREWOUND RESISTOR, 3.3 OHM, 75W, 5%; Resistance:3.3ohm; Product Range:THS Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.4kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.3 OHM, 75W, 5%; Resistance:3.3ohm; Product Range:THS Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.4kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS753R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS753R3J
Chassis Mount Resistors THS753R3J
RES CHAS MNT 3.3 OHM 5% 75W

RES CHAS MNT 3.3 OHM 5% 75W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS753R3J A132092-ND THS753R3J 51R8391 THS753R3J
Product Name 40W 3.3 Ohm 1.4kV Resistor Chassis Mount Resistors Fixed Resistors; THS75 3R3 5% ( CGS ) Wirewound Resistor, 3.3 Ohm, 75W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 1400 volts 1400 volts
Operating AC Voltage 1400 volts 1400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details