TE Connectivity Chassis Mount Resistors THS7533RJ

Description
33 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A132091-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132091-ND
Chassis Mount Resistors A132091-ND
33 Ohms ±5% 75W Wirewound Chassis Mount Resistor

33 Ohms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount THS75 33R 5% - THS7533RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS75 33R 5%
THS7533RJ
Wirewound Resistors - Chassis Mount THS75 33R 5% THS7533RJ
Wirewound Resistors - Chassis Mount THS75 33R 5%

Wirewound Resistors - Chassis Mount THS75 33R 5%

Supplier's Site
Chassis Mount Resistors - THS7533RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS7533RJ
Chassis Mount Resistors THS7533RJ
RES CHAS MNT 33 OHM 5% 75W

RES CHAS MNT 33 OHM 5% 75W

Supplier's Site Datasheet
Wirewound Resistor, 33 Ohm, 75W, 5%; Resistance Cgs Te Connectivity - 51R8392 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 75W, 5%; Resistance Cgs Te Connectivity
51R8392
Wirewound Resistor, 33 Ohm, 75W, 5%; Resistance Cgs Te Connectivity 51R8392
WIREWOUND RESISTOR, 33 OHM, 75W, 5%; Resistance:33ohm; Product Range:THS Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.4kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 75W, 5%; Resistance:33ohm; Product Range:THS Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.4kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A132091-ND THS7533RJ THS7533RJ 51R8392
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount THS75 33R 5% Chassis Mount Resistors Wirewound Resistor, 33 Ohm, 75W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details