Fixed Resistors; THS75 330R 5% ( CGS )
Resistor aluminium CLAD 75W 330R 5%
Resistor aluminium CLAD 75W 330R 5%
330 Ohms ±5% 75W Wirewound Chassis Mount Resistor
RES CHAS MNT 330 OHM 5% 75W
RES, 330R, 75W, SOLDER, WIREWOUND; Resistance:330ohm; Product Range:THS Series; Power Rating:75W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.4kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS75330RJ | 7547446 | 7547446P | A132090-ND | THS75330RJ | 01AH2208 |
| Product Name | Fixed Resistors; THS75 330R 5% ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, 330R, 75W, Solder, Wirewound; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Solder Lugs | ||
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | |||
| Standards and Certifications | RoHS | RoHS | RoHS |