TE Connectivity 40W 2.2ohm Resistor THS752R2J

Description
RESISTOR, WIRE WOUND, 40W, 5%, 50ppm, 2.2ohm, CHASSIS MOUNT Product overview: THS752R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, 2.2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS752R2J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 40W, 5%, 50ppm, 2.2ohm, CHASSIS MOUNT Product overview: THS752R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, 2.2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS752R2J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40W 2.2ohm Resistor - 54-THS752R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40W 2.2ohm Resistor
54-THS752R2J
40W 2.2ohm Resistor 54-THS752R2J
RESISTOR, WIRE WOUND, 40W, 5%, 50ppm, 2.2ohm, CHASSIS MOUNT Product overview: THS752R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, 2.2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS752R2J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 40W, 5%, 50ppm, 2.2ohm, CHASSIS MOUNT Product overview: THS752R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, 2.2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS752R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A132089-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132089-ND
Chassis Mount Resistors A132089-ND
2.2 Ohms ±5% 75W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
970795-THS752R2J
Resistors - Chassis Mount Resistors 970795-THS752R2J
Win Source Part Number: 970795-THS752R2J Category: Resistors>Chassis Mount Resistors Series: THS, CGS Package: Tray Height - Seated (Max): 1.024" (26.00mm) Standard Package: 10 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 75W Mounting Feature: Flanges Composition: Wirewound Resistance: 2.2 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 1.929" L x 1.870" W (49.00mm x 47.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 1879363-2,1879363-2- ND,THS752R2J-ND,A132 089 Base Product Number: THS75

Win Source Part Number: 970795-THS752R2J
Category: Resistors>Chassis Mount Resistors
Series: THS, CGS
Package: Tray
Height - Seated (Max): 1.024" (26.00mm)
Standard Package: 10
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 75W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 2.2 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 1.929" L x 1.870" W (49.00mm x 47.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 1879363-2,1879363-2-ND,THS752R2J-ND,A132089
Base Product Number: THS75

Buy Now Datasheet
Fixed Resistors; THS75 2R2 5% ( CGS ) - THS752R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS75 2R2 5% ( CGS )
THS752R2J
Fixed Resistors; THS75 2R2 5% ( CGS ) THS752R2J
Fixed Resistors; THS75 2R2 5% ( CGS )

Fixed Resistors; THS75 2R2 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - THS752R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS752R2J
Chassis Mount Resistors THS752R2J
RES CHAS MNT 2.2 OHM 5% 75W

RES CHAS MNT 2.2 OHM 5% 75W

Supplier's Site Datasheet
Through Hole Resistor, 2.2 Ohm, 75 W, 5%, 1.4 Kv Rohs Compliant Cgs Te Connectivity - 01P0450 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, 2.2 Ohm, 75 W, 5%, 1.4 Kv Rohs Compliant Cgs Te Connectivity
01P0450
Through Hole Resistor, 2.2 Ohm, 75 W, 5%, 1.4 Kv Rohs Compliant Cgs Te Connectivity 01P0450
Through Hole Resistor, 2.2 ohm, 75 W, 5%, 1.4 kV RoHS Compliant: Yes

Through Hole Resistor, 2.2 ohm, 75 W, 5%, 1.4 kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS752R2J A132089-ND 970795-THS752R2J THS752R2J THS752R2J 01P0450
Product Name 40W 2.2ohm Resistor Chassis Mount Resistors Resistors - Chassis Mount Resistors Fixed Resistors; THS75 2R2 5% ( CGS ) Chassis Mount Resistors Through Hole Resistor, 2.2 Ohm, 75 W, 5%, 1.4 Kv Rohs Compliant Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 1400 volts
Operating AC Voltage 1400 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details