22 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Fixed Resistors; THS75 22R 5% ( CGS )
22 Ohm 40W Wirewound Resistor, 5% Tol, 1.4kV, Chassis Mount Product overview: THS7522RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 40W, 1.4kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 40W, 1.4kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS7522RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 22 OHM 5% 75W
WIREWOUND RESISTOR, 22 OHM, 75W, 5%; Resistance:22ohm; Product Range:THS Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.4kV; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A132088-ND | THS7522RJ | 54-THS7522RJ | THS7522RJ | 51R8390 |
| Product Name | Chassis Mount Resistors | Fixed Resistors; THS75 22R 5% ( CGS ) | 22 Ohm 40W 1.4kV Resistor | Chassis Mount Resistors | Wirewound Resistor, 22 Ohm, 75W, 5%; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | |||
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms |