TE Connectivity Fixed Resistors; THS75 220R 5% ( CGS ) THS75220RJ

Description
Fixed Resistors; THS75 220R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; THS75 220R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; THS75 220R 5% ( CGS ) - THS75220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS75 220R 5% ( CGS )
THS75220RJ
Fixed Resistors; THS75 220R 5% ( CGS ) THS75220RJ
Fixed Resistors; THS75 220R 5% ( CGS )

Fixed Resistors; THS75 220R 5% ( CGS )

Supplier's Site
40W 220ohm Resistor - 54-THS75220RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40W 220ohm Resistor
54-THS75220RJ
40W 220ohm Resistor 54-THS75220RJ
RESISTOR, WIRE WOUND, 40W, 5%, 30ppm, 220ohm, CHASSIS MOUNT Product overview: THS75220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, 220ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS75220RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 40W, 5%, 30ppm, 220ohm, CHASSIS MOUNT Product overview: THS75220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, 220ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS75220RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A138939-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138939-ND
Chassis Mount Resistors A138939-ND
220 Ohms ±5% 75W Wirewound Chassis Mount Resistor

220 Ohms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - THS75220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS75220RJ
Chassis Mount Resistors THS75220RJ
RES CHAS MNT 220 OHM 5% 75W

RES CHAS MNT 220 OHM 5% 75W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number THS75220RJ 54-THS75220RJ A138939-ND THS75220RJ
Product Name Fixed Resistors; THS75 220R 5% ( CGS ) 40W 220ohm Resistor Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound Wirewound
Resistance Range 220 ohms 220 ohms 220 ohms
Operating DC Voltage 1400 volts
Operating AC Voltage 1400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1-2176250-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details