Wirewound Resistors - Chassis Mount THS75 10R 5%
10 Ohms ±5% 75W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 10R, 75W, SOLDER; Resistance:10ohm; Product Range:THS Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.4kV; Resistor Technology:Wirewound
RES CHAS MNT 10 OHM 5% 75W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS7510RJ | A132087-ND | 55R0194 | THS7510RJ |
| Product Name | Wirewound Resistors - Chassis Mount THS75 10R 5% | Chassis Mount Resistors | Res, Wirewound, 10R, 75W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Mounting / Packaging | Axial, Box | Solder Lugs |