TE Connectivity Fixed Resistors; THS50 R68 5% ( CGS ) THS50R68J

Description
Fixed Resistors; THS50 R68 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; THS50 R68 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; THS50 R68 5% ( CGS ) - THS50R68J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS50 R68 5% ( CGS )
THS50R68J
Fixed Resistors; THS50 R68 5% ( CGS ) THS50R68J
Fixed Resistors; THS50 R68 5% ( CGS )

Fixed Resistors; THS50 R68 5% ( CGS )

Supplier's Site
50W 0.68 Ohm 1.25kV Resistor - 54-THS50R68J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 0.68 Ohm 1.25kV Resistor
54-THS50R68J
50W 0.68 Ohm 1.25kV Resistor 54-THS50R68J
50W Wirewound Resistor, 0.68 Ohm, 5% Tol, 1.25kV, Chassis Mount Product overview: THS50R68J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 0.68 Ohm, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 0.68 Ohm, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50R68J can be used for catalog matching and distributor lookup.

50W Wirewound Resistor, 0.68 Ohm, 5% Tol, 1.25kV, Chassis Mount Product overview: THS50R68J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 0.68 Ohm, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 0.68 Ohm, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50R68J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A106185-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A106185-ND
Chassis Mount Resistors A106185-ND
680 mOhms ±5% 50W Wirewound Chassis Mount Resistor

680 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - THS50R68J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS50R68J
Chassis Mount Resistors THS50R68J
RES CHAS MNT 0.68 OHM 5% 50W

RES CHAS MNT 0.68 OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 0R68, 50W, Solder; Resistance Cgs Te Connectivity - 16R9883 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R68, 50W, Solder; Resistance Cgs Te Connectivity
16R9883
Res, Wirewound, 0R68, 50W, Solder; Resistance Cgs Te Connectivity 16R9883
RES, WIREWOUND, 0R68, 50W, SOLDER; Resistance:0.68ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RES, WIREWOUND, 0R68, 50W, SOLDER; Resistance:0.68ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number THS50R68J 54-THS50R68J A106185-ND THS50R68J 16R9883
Product Name Fixed Resistors; THS50 R68 5% ( CGS ) 50W 0.68 Ohm 1.25kV Resistor Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 0R68, 50W, Solder; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms 0.6800 ohms
Operating DC Voltage 1250 volts 1250 volts
Operating AC Voltage 1250 volts 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details