RESISTOR, WIRE WOUND, 50W, 5%, 50ppm, 0.47ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS50R47J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 0.47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 0.47ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50R47J can be used for catalog matching and distributor lookup.
470 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Fixed Resistors; THS50 R47 5% ( CGS )
RES CHAS MNT 0.47 OHM 5% 50W
RESISTOR, ALUMINUM, 0.47 OHM, 50W, 5%; Resistance:0.47ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS50R47J | A132085-ND | THS50R47J | THS50R47J | 26M4070 |
| Product Name | 50W 0.47ohm Resistor | Chassis Mount Resistors | Fixed Resistors; THS50 R47 5% ( CGS ) | Chassis Mount Resistors | Resistor, Aluminum, 0.47 Ohm, 50W, 5%; Resistance Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 0.4700 ohms | 0.4700 ohms | 0.4700 ohms | 0.4700 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 1250 volts | 1250 volts | |||
| Operating AC Voltage | 1250 volts | 1250 volts |