RESISTORS AL CLAD 50W R01 5%RESISTORS AL CLAD 50W R01 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
50W 0.01ohm 5% Wirewound Power Resistor, Chassis Mount, 1.25kV Product overview: THS50R01J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 0.01ohm, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 0.01ohm, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50R01J can be used for catalog matching and distributor lookup.
10 mOhms ±5% 50W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 0R01, 50W, SOLDER; Resistance:0.01ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
RES CHAS MNT 0.01 OHM 5% 50W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS50R01J | 54-THS50R01J | A132078-ND | 17R5593 | THS50R01J |
| Product Name | RESISTORS AL CLAD 50W R01 5%RESISTORS AL CLAD 50W R01 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | 50W 0.01ohm 1.25kV Resistor | Chassis Mount Resistors | Res, Wirewound, 0R01, 50W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts | |
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | |
| Operating DC Voltage | 1250 volts | 1250 volts |