TE Connectivity RESISTORS AL CLAD 50W 8R2 5%RESISTORS AL CLAD 50W 8R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS508R2J

Description
RESISTORS AL CLAD 50W 8R2 5%RESISTORS AL CLAD 50W 8R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Request a Quote Datasheet
Description
RESISTORS AL CLAD 50W 8R2 5%RESISTORS AL CLAD 50W 8R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS AL CLAD 50W 8R2 5%RESISTORS AL CLAD 50W 8R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS508R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 50W 8R2 5%RESISTORS AL CLAD 50W 8R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS508R2J
RESISTORS AL CLAD 50W 8R2 5%RESISTORS AL CLAD 50W 8R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS508R2J
RESISTORS AL CLAD 50W 8R2 5%RESISTORS AL CLAD 50W 8R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 50W 8R2 5%RESISTORS AL CLAD 50W 8R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Chassis Mount Resistors - 7547398P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547398P
Chassis Mount Resistors 7547398P
TE Connectivity THS508R2J

TE Connectivity THS508R2J

Supplier's Site
Chassis Mount Resistors - 1649055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1649055
Chassis Mount Resistors 1649055
TE Connectivity THS508R2J

TE Connectivity THS508R2J

Supplier's Site
50W Resistor - 54-THS508R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W Resistor
54-THS508R2J
50W Resistor 54-THS508R2J
50W 8.2R 5% Wirewound Power Resistor, Chassis Mount Product overview: THS508R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS508R2J can be used for catalog matching and distributor lookup.

50W 8.2R 5% Wirewound Power Resistor, Chassis Mount Product overview: THS508R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS508R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A132077-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132077-ND
Chassis Mount Resistors A132077-ND
8.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

8.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor Wirewound, 8.2 Ohm, 50W, 5%; Resistance Cgs Te Connectivity - 17R7291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 8.2 Ohm, 50W, 5%; Resistance Cgs Te Connectivity
17R7291
Resistor Wirewound, 8.2 Ohm, 50W, 5%; Resistance Cgs Te Connectivity 17R7291
RESISTOR WIREWOUND, 8.2 OHM, 50W, 5%; Resistance:8.2ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RESISTOR WIREWOUND, 8.2 OHM, 50W, 5%; Resistance:8.2ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ths Series, 8.2 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M4123 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 8.2 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M4123
Through Hole Wirewound Resistor, Ths Series, 8.2 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M4123
Through Hole Wirewound Resistor, THS Series, 8.2 ohm, 50 W, - 5%, 1.25 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 8.2 ohm, 50 W, - 5%, 1.25 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS508R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS508R2J
Chassis Mount Resistors THS508R2J
RES CHAS MNT 8.2 OHM 5% 50W

RES CHAS MNT 8.2 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS508R2J 7547398P 1649055 54-THS508R2J A132077-ND 17R7291 26M4123 THS508R2J
Product Name RESISTORS AL CLAD 50W 8R2 5%RESISTORS AL CLAD 50W 8R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Chassis Mount Resistors Chassis Mount Resistors 50W Resistor Chassis Mount Resistors Resistor Wirewound, 8.2 Ohm, 50W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Ths Series, 8.2 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wire wound WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts 50 watts
Mounting / Packaging Aluminium Aluminium housed Axial, Box ThroughHole; Axial Leads Solder Lugs
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3A56RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details