Win Source Part Number: 1063517-THS5075RJ
Category: Resistors>Chassis Mount Resistors
Series: THS, CGS
Package: Tray
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 75 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm)
Alternative Parts (Cross-Reference): 1311297; THS1075RJ; THS2575RJ; HSA2575RJ3-1879071-7
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 3-1879071-7-ND,A1320
Base Product Number: THS50
Fixed Resistors; THS50 75R 5% ( CGS )
75 Ohms ±5% 50W Wirewound Chassis Mount Resistor
75R 50W Wirewound Resistor, 5% Tol, Chassis Mount Product overview: THS5075RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5075RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 75 OHM 5% 50W
WIREWOUND RESISTOR, 75 OHM, 50W, 5%; Resistance:75ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1063517-THS5075RJ | THS5075RJ | A132074-ND | 54-THS5075RJ | THS5075RJ | 18R0447 |
| Product Name | Resistors - Chassis Mount Resistors | Fixed Resistors; THS50 75R 5% ( CGS ) | Chassis Mount Resistors | 50W Resistor | Chassis Mount Resistors | Wirewound Resistor, 75 Ohm, 50W, 5%; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | Tab Terminals | Axial, Box | Solder Lugs | |||
| Resistance Range | 75 ohms | 75 ohms | 75 ohms | 75 ohms | 75 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |