Resistor aluminium CLAD 50W 6R8 5%
Resistor aluminium CLAD 50W 6R8 5%
Resistor aluminium CLAD 50W 6R8 5%
6.8 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RESISTORS AL CLAD 50W 6R8 5%RESISTORS AL CLAD 50W 6R8 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
RES CHAS MNT 6.8 OHM 5% 50W
WIREWOUND RESISTOR, 6.8 OHM, 50W, 5%; Resistance:6.8ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7547373P | 7547373 | A105543-ND | THS506R8J | THS506R8J | 17R7290 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | RESISTORS AL CLAD 50W 6R8 5%RESISTORS AL CLAD 50W 6R8 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Wirewound Resistor, 6.8 Ohm, 50W, 5%; Resistance Cgs Te Connectivity |
| Mounting / Packaging | Aluminium | Aluminium housed | Axial, Box | Solder Lugs | ||
| Resistance Range | 6.8 ohms | 6.8 ohms | 6.8 ohms | 6.8 ohms | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts | 50 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS |