TE Connectivity THS506K8J THS506K8J

Description
THS506K8J
Request a Quote Datasheet
Description
THS506K8J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS506K8J - THS506K8J - Heilind Electronics, Inc.
Wilmington, MA, United States
THS506K8J
THS506K8J
THS506K8J THS506K8J
THS506K8J

THS506K8J

Buy Now
RESISTORS AL CLAD 50W 6K8 5%RESISTORS AL CLAD 50W 6K8 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS506K8J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 50W 6K8 5%RESISTORS AL CLAD 50W 6K8 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS506K8J
RESISTORS AL CLAD 50W 6K8 5%RESISTORS AL CLAD 50W 6K8 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS506K8J
RESISTORS AL CLAD 50W 6K8 5%RESISTORS AL CLAD 50W 6K8 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 50W 6K8 5%RESISTORS AL CLAD 50W 6K8 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
50W 1.25kV Resistor - 54-THS506K8J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 1.25kV Resistor
54-THS506K8J
50W 1.25kV Resistor 54-THS506K8J
50W 6.8kR Wirewound Resistor, 5% Tol, 1.25kV, Chassis Mount Product overview: THS506K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS506K8J can be used for catalog matching and distributor lookup.

50W 6.8kR Wirewound Resistor, 5% Tol, 1.25kV, Chassis Mount Product overview: THS506K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS506K8J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A132073-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132073-ND
Chassis Mount Resistors A132073-ND
6.8 kOhms ±5% 50W Wirewound Chassis Mount Resistor

6.8 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - THS506K8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS506K8J
Chassis Mount Resistors THS506K8J
RES CHAS MNT 6.8K OHM 5% 50W

RES CHAS MNT 6.8K OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 6K8, 50W, Solder; Resistance Cgs Te Connectivity - 18R9122 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 6K8, 50W, Solder; Resistance Cgs Te Connectivity
18R9122
Res, Wirewound, 6K8, 50W, Solder; Resistance Cgs Te Connectivity 18R9122
RES, WIREWOUND, 6K8, 50W, SOLDER; Resistance:6.8kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Width:30mmRoHS Compliant: Yes

RES, WIREWOUND, 6K8, 50W, SOLDER; Resistance:6.8kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Width:30mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS506K8J THS506K8J 54-THS506K8J A132073-ND THS506K8J 18R9122
Product Name THS506K8J RESISTORS AL CLAD 50W 6K8 5%RESISTORS AL CLAD 50W 6K8 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... 50W 1.25kV Resistor Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 6K8, 50W, Solder; Resistance Cgs Te Connectivity
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Resistance Range 6800 ohms 6800 ohms
Operating DC Voltage 1250 volts 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details