RESISTORS AL CLAD 50W 680R 5%RESISTORS AL CLAD 50W 680R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...
680 Ohms ±5% 50W Wirewound Chassis Mount Resistor
TE Connectivity THS50680RJ
TE Connectivity THS50680RJ
TE Connectivity THS50680RJ
50W 680R 5% Wirewound Power Resistor, Chassis Mount, 1.25kV Product overview: THS50680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50680RJ can be used for catalog matching and distributor lookup.
RES, WIREWOUND, 680R, 50W, SOLDER; Resistance:680ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 680 ohm, 50 W, 5%, 30ppm/ C RoHS Compliant: Yes
RES CHAS MNT 680 OHM 5% 50W
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS50680RJ | A132071-ND | 7547367P | 7547367 | 54-THS50680RJ | 18R9114 | 26M4121 | THS50680RJ |
| Product Name | RESISTORS AL CLAD 50W 680R 5%RESISTORS AL CLAD 50W 680R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | 50W 1.25kV Resistor | Res, Wirewound, 680R, 50W, Solder; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 680 Ohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wire wound | WIRE WOUND | Wirewound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts | 50 watts | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||||
| Category / Application | General Use |