Resistor aluminium CLAD 50W 5R6 5%
Resistor aluminium CLAD 50W 5R6 5%
Resistor aluminium CLAD 50W 5R6 5%
5.6 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Fixed Resistors; THS50 5R6 5% ( CGS )
RES, WIREWOUND, 5R6, 50W, SOLDER; Resistance:5.6ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7547360 | 7547360P | A132070-ND | THS505R6J | 17R7289 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; THS50 5R6 5% ( CGS ) | Res, Wirewound, 5R6, 50W, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Standards and Certifications | RoHS | RoHS | |||
| Resistance Range | 5.6 ohms | 5.6 ohms | 5.6 ohms |