TE Connectivity Chassis Mount Resistors THS505R0J

Description
TE Connectivity THS505R0J
Request a Quote Datasheet
Description
TE Connectivity THS505R0J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7547351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547351
Chassis Mount Resistors 7547351
TE Connectivity THS505R0J

TE Connectivity THS505R0J

Supplier's Site
Chassis Mount Resistors - 7547351P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547351P
Chassis Mount Resistors 7547351P
TE Connectivity THS505R0J

TE Connectivity THS505R0J

Supplier's Site
Chassis Mount Resistors - 1644414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644414
Chassis Mount Resistors 1644414
TE Connectivity THS505R0J

TE Connectivity THS505R0J

Supplier's Site
Chassis Mount Resistors - A132069-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132069-ND
Chassis Mount Resistors A132069-ND
5 Ohms ±5% 50W Wirewound Chassis Mount Resistor

5 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount THS50 5R0 5% - THS505R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS50 5R0 5%
THS505R0J
Wirewound Resistors - Chassis Mount THS50 5R0 5% THS505R0J
Wirewound Resistors - Chassis Mount THS50 5R0 5%

Wirewound Resistors - Chassis Mount THS50 5R0 5%

Supplier's Site
50W 5ohm Resistor - 54-THS505R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 5ohm Resistor
54-THS505R0J
50W 5ohm Resistor 54-THS505R0J
RESISTOR, WIRE WOUND, 50W, 5%, 50ppm, 5ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS505R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS505R0J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 50W, 5%, 50ppm, 5ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS505R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS505R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - THS505R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS505R0J
Chassis Mount Resistors THS505R0J
RES CHAS MNT 5 OHM 5% 50W

RES CHAS MNT 5 OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 5R, 5%, 1.25Kv, Axial; Resistance Cgs Te Connectivity - 17R7288 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5R, 5%, 1.25Kv, Axial; Resistance Cgs Te Connectivity
17R7288
Res, Wirewound, 5R, 5%, 1.25Kv, Axial; Resistance Cgs Te Connectivity 17R7288
RES, WIREWOUND, 5R, 5%, 1.25KV, AXIAL; Resistance:5ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RES, WIREWOUND, 5R, 5%, 1.25KV, AXIAL; Resistance:5ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7547351 7547351P A132069-ND THS505R0J 54-THS505R0J THS505R0J 17R7288
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors - Chassis Mount THS50 5R0 5% 50W 5ohm Resistor Chassis Mount Resistors Res, Wirewound, 5R, 5%, 1.25Kv, Axial; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers