TE Connectivity RESISTORS AL CLAD 50W 5K6 5%RESISTORS AL CLAD 50W 5K6 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS505K6J

Description
RESISTORS AL CLAD 50W 5K6 5%RESISTORS AL CLAD 50W 5K6 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Request a Quote Datasheet
Description
RESISTORS AL CLAD 50W 5K6 5%RESISTORS AL CLAD 50W 5K6 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS AL CLAD 50W 5K6 5%RESISTORS AL CLAD 50W 5K6 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS505K6J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 50W 5K6 5%RESISTORS AL CLAD 50W 5K6 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS505K6J
RESISTORS AL CLAD 50W 5K6 5%RESISTORS AL CLAD 50W 5K6 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS505K6J
RESISTORS AL CLAD 50W 5K6 5%RESISTORS AL CLAD 50W 5K6 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 50W 5K6 5%RESISTORS AL CLAD 50W 5K6 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Chassis Mount Resistors - A132068-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132068-ND
Chassis Mount Resistors A132068-ND
5.6 kOhms ±5% 50W Wirewound Chassis Mount Resistor

5.6 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
50W 1.25kV Resistor - 54-THS505K6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 1.25kV Resistor
54-THS505K6J
50W 1.25kV Resistor 54-THS505K6J
50W 5.6kR Wirewound Resistor, 5% Tol, 1.25kV, Chassis Mount Product overview: THS505K6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS505K6J can be used for catalog matching and distributor lookup.

50W 5.6kR Wirewound Resistor, 5% Tol, 1.25kV, Chassis Mount Product overview: THS505K6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS505K6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - THS505K6J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS505K6J
Chassis Mount Resistors THS505K6J
RES CHAS MNT 5.6K OHM 5% 50W

RES CHAS MNT 5.6K OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 5K6, 50W, Solder; Resistance Cgs Te Connectivity - 18R9121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5K6, 50W, Solder; Resistance Cgs Te Connectivity
18R9121
Res, Wirewound, 5K6, 50W, Solder; Resistance Cgs Te Connectivity 18R9121
RES, WIREWOUND, 5K6, 50W, SOLDER; Resistance:5.6kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Width:30mmRoHS Compliant: Yes

RES, WIREWOUND, 5K6, 50W, SOLDER; Resistance:5.6kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Width:30mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number THS505K6J A132068-ND 54-THS505K6J THS505K6J 18R9121
Product Name RESISTORS AL CLAD 50W 5K6 5%RESISTORS AL CLAD 50W 5K6 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Chassis Mount Resistors 50W 1.25kV Resistor Chassis Mount Resistors Res, Wirewound, 5K6, 50W, Solder; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details