56 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND, 50W, 5%, 50ppm, 56ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS5056RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 56ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 56ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5056RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; THS50 56R 5% ( CGS )
RES, WIREWOUND, 56R, 50W, SOLDER; Resistance:56ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 56 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes
RES CHAS MNT 56 OHM 5% 50W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A132067-ND | 54-THS5056RJ | THS5056RJ | 18R0446 | 26M4116 | THS5056RJ |
| Product Name | Chassis Mount Resistors | 50W 56ohm Resistor | Fixed Resistors; THS50 56R 5% ( CGS ) | Res, Wirewound, 56R, 50W, Solder; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 56 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | ThroughHole | Solder Lugs | |||
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | 56 ohms |