TE Connectivity THS50560RJ
TE Connectivity THS50560RJ
Wirewound Resistors - Chassis Mount THS50 560R 5%
50W 560R Wirewound Resistor, 1.25kV, Chassis Mount Product overview: THS50560RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50560RJ can be used for catalog matching and distributor lookup.
560 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 560 OHM 5% 50W
WIREWOUND RESISTOR, 560 OHM, 50W, 5%; Resistance:560ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7547345 | THS50560RJ | 54-THS50560RJ | A132066-ND | THS50560RJ | 18R4364 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount THS50 560R 5% | 50W 1.25kV Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistor, 560 Ohm, 50W, 5%; Resistance Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Aluminium housed | Axial, Box | Solder Lugs | |||
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | |||
| Standards and Certifications | RoHS | RoHS | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |