RESISTORS AL CLAD 50W 50K 5%RESISTORS AL CLAD 50W 50K 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
50 kOhms ±5% 50W Wirewound Chassis Mount Resistor
50W Wirewound Resistor, 50kR, 5%, 1.25kV, Chassis Mount Product overview: THS5050KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5050KJ can be used for catalog matching and distributor lookup.
Resistor aluminium CLAD 50W 50K 5%
Resistor aluminium CLAD 50W 50K 5%
Resistor aluminium CLAD 50W 50K 5%
Through Hole Wirewound Resistor, THS Series, 50 kohm, 50 W, - 5%, 1.25 kV, Axial Leaded RoHS Compliant: Yes
RES CHAS MNT 50K OHM 5% 50W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS5050KJ | A132064-ND | 54-THS5050KJ | 7547348 | 7547348P | 26M4113 | THS5050KJ |
| Product Name | RESISTORS AL CLAD 50W 50K 5%RESISTORS AL CLAD 50W 50K 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | 50W 1.25kV Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Through Hole Wirewound Resistor, Ths Series, 50 Kohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wire wound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts | |||
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use |