TE Connectivity THS50500RJ
TE Connectivity THS50500RJ
TE Connectivity THS50500RJ
500 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RESISTORS AL CLAD 50W 500R 5%RESISTORS AL CLAD 50W 500R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...
50W 500R Wirewound Resistor, 5% Tol, 1.25kV, Chassis Mount Product overview: THS50500RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50500RJ can be used for catalog matching and distributor lookup.
RES, WIREWOUND, 500R, 50W, SOLDER; Resistance:500ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
RES CHAS MNT 500 OHM 5% 50W
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7547339 | 7547339P | A132063-ND | THS50500RJ | 54-THS50500RJ | 18R4363 | THS50500RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | RESISTORS AL CLAD 50W 500R 5%RESISTORS AL CLAD 50W 500R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... | 50W 1.25kV Resistor | Res, Wirewound, 500R, 50W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Solder Lugs | |||
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | 500 ohms | 500 ohms |