TE Connectivity 50W 1.25kV Resistor THS504R7J

Description
50W 4.7R 5% Wirewound Power Resistor, Chassis Mount, 1.25kV Product overview: THS504R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS504R7J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50W 4.7R 5% Wirewound Power Resistor, Chassis Mount, 1.25kV Product overview: THS504R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS504R7J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W 1.25kV Resistor - 54-THS504R7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 1.25kV Resistor
54-THS504R7J
50W 1.25kV Resistor 54-THS504R7J
50W 4.7R 5% Wirewound Power Resistor, Chassis Mount, 1.25kV Product overview: THS504R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS504R7J can be used for catalog matching and distributor lookup.

50W 4.7R 5% Wirewound Power Resistor, Chassis Mount, 1.25kV Product overview: THS504R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS504R7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount THS50 4R7 5% - THS504R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS50 4R7 5%
THS504R7J
Wirewound Resistors - Chassis Mount THS50 4R7 5% THS504R7J
Wirewound Resistors - Chassis Mount THS50 4R7 5%

Wirewound Resistors - Chassis Mount THS50 4R7 5%

Supplier's Site
Chassis Mount Resistors - 7547335P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547335P
Chassis Mount Resistors 7547335P
Resistor aluminium CLAD 50W 4R7 5%

Resistor aluminium CLAD 50W 4R7 5%

Supplier's Site
Chassis Mount Resistors - 7547335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547335
Chassis Mount Resistors 7547335
Resistor aluminium CLAD 50W 4R7 5%

Resistor aluminium CLAD 50W 4R7 5%

Supplier's Site
Chassis Mount Resistors - 1644407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644407
Chassis Mount Resistors 1644407
Resistor aluminium CLAD 50W 4R7 5%

Resistor aluminium CLAD 50W 4R7 5%

Supplier's Site
Chassis Mount Resistors - A105542-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105542-ND
Chassis Mount Resistors A105542-ND
4.7 Ohms ±5% 50W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 4R7, 5%, 1.25Kv, Axial; Resistance Cgs Te Connectivity - 17R7287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R7, 5%, 1.25Kv, Axial; Resistance Cgs Te Connectivity
17R7287
Res, Wirewound, 4R7, 5%, 1.25Kv, Axial; Resistance Cgs Te Connectivity 17R7287
RES, WIREWOUND, 4R7, 5%, 1.25KV, AXIAL; Resistance:4.7ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 4R7, 5%, 1.25KV, AXIAL; Resistance:4.7ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ths Series, 4.7 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 26M4106 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 4.7 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
26M4106
Through Hole Wirewound Resistor, Ths Series, 4.7 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 26M4106
Through Hole Wirewound Resistor, THS Series, 4.7 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 4.7 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 26149968 - Radwell International
Willingboro, NJ, United States
Resistor
26149968
Resistor 26149968
RESISTOR, CHASSIS MOUNT FLANGES, WIREWOUND, 4.7 OHM, 5%, 50W, 51X30X17 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, CHASSIS MOUNT FLANGES, WIREWOUND, 4.7 OHM, 5%, 50W, 51X30X17 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chassis Mount Resistors - THS504R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS504R7J
Chassis Mount Resistors THS504R7J
RES CHAS MNT 4.7 OHM 5% 50W

RES CHAS MNT 4.7 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS504R7J THS504R7J 7547335P 7547335 A105542-ND 17R7287 26M4106 26149968 THS504R7J
Product Name 50W 1.25kV Resistor Wirewound Resistors - Chassis Mount THS50 4R7 5% Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 4R7, 5%, 1.25Kv, Axial; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Ths Series, 4.7 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity Resistor Chassis Mount Resistors
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound Wirewound Wirewound
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 1250 volts 1250 volts
Operating AC Voltage 1250 volts 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details