Fixed Resistors; THS50 4K7 5% ( CGS )
4.7 kOhms ±5% 50W Wirewound Chassis Mount Resistor
WIREWOUND RESISTOR, 4.7KOHM, 50W, 5%; Resistance:4.7kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
RES CHAS MNT 4.7K OHM 5% 50W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS504K7J | A132062-ND | 18R9120 | THS504K7J |
| Product Name | Fixed Resistors; THS50 4K7 5% ( CGS ) | Chassis Mount Resistors | Wirewound Resistor, 4.7Kohm, 50W, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs |