TE Connectivity Chassis Mount Resistors THS5047RJ

Description
47 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A132061-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132061-ND
Chassis Mount Resistors A132061-ND
47 Ohms ±5% 50W Wirewound Chassis Mount Resistor

47 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RESISTORS AL CLAD 50W 47R 5%RESISTORS AL CLAD 50W 47R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS5047RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 50W 47R 5%RESISTORS AL CLAD 50W 47R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS5047RJ
RESISTORS AL CLAD 50W 47R 5%RESISTORS AL CLAD 50W 47R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS5047RJ
RESISTORS AL CLAD 50W 47R 5%RESISTORS AL CLAD 50W 47R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 50W 47R 5%RESISTORS AL CLAD 50W 47R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1201448-THS5047RJ
Resistors - Chassis Mount Resistors 1201448-THS5047RJ
Win Source Part Number: 1201448-THS5047RJ Category: Resistors>Chassis Mount Resistors Series: THS, CGS Package: Tray Height - Seated (Max): 0.669" (17.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 47 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm) Alternative Parts (Cross-Reference): 3-1879071-3; 318790713; THS5047RJ..; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 3-1879071-3,A132061, 3-1879071-3-ND,THS50 47RJ-ND Base Product Number: THS50

Win Source Part Number: 1201448-THS5047RJ
Category: Resistors>Chassis Mount Resistors
Series: THS, CGS
Package: Tray
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 47 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm)
Alternative Parts (Cross-Reference): 3-1879071-3; 318790713; THS5047RJ..;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 3-1879071-3,A132061,3-1879071-3-ND,THS5047RJ-ND
Base Product Number: THS50

Buy Now Datasheet
47 Ohm 50W Resistor - 54-THS5047RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 Ohm 50W Resistor
54-THS5047RJ
47 Ohm 50W Resistor 54-THS5047RJ
47 Ohm 50W Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS5047RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5047RJ can be used for catalog matching and distributor lookup.

47 Ohm 50W Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS5047RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5047RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7547323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547323
Chassis Mount Resistors 7547323
TE Connectivity THS5047RJ

TE Connectivity THS5047RJ

Supplier's Site
Chassis Mount Resistors - 7547323P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547323P
Chassis Mount Resistors 7547323P
TE Connectivity THS5047RJ

TE Connectivity THS5047RJ

Supplier's Site
Chassis Mount Resistors - 1649054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1649054
Chassis Mount Resistors 1649054
TE Connectivity THS5047RJ

TE Connectivity THS5047RJ

Supplier's Site
Wirewound Resistor, 47 Ohm, 50W, 5%; Resistance Cgs Te Connectivity - 18R0444 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 50W, 5%; Resistance Cgs Te Connectivity
18R0444
Wirewound Resistor, 47 Ohm, 50W, 5%; Resistance Cgs Te Connectivity 18R0444
WIREWOUND RESISTOR, 47 OHM, 50W, 5%; Resistance:47ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 50W, 5%; Resistance:47ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ths Series, 47 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M4108 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 47 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M4108
Through Hole Wirewound Resistor, Ths Series, 47 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M4108
Through Hole Wirewound Resistor, THS Series, 47 ohm, 50 W, - 5%, 1.25 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 47 ohm, 50 W, - 5%, 1.25 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS5047RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS5047RJ
Chassis Mount Resistors THS5047RJ
RES CHAS MNT 47 OHM 5% 50W

RES CHAS MNT 47 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A132061-ND THS5047RJ 1201448-THS5047RJ 54-THS5047RJ 7547323 7547323P 18R0444 26M4108 THS5047RJ
Product Name Chassis Mount Resistors RESISTORS AL CLAD 50W 47R 5%RESISTORS AL CLAD 50W 47R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Resistors - Chassis Mount Resistors 47 Ohm 50W Resistor Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 47 Ohm, 50W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Ths Series, 47 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound WIRE WOUND Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Tab Terminals Aluminium housed Aluminium ThroughHole; Axial Leads Solder Lugs
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623788-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers