TE Connectivity Chassis Mount Resistors THS503R9J

Description
3.9 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.9 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A132058-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132058-ND
Chassis Mount Resistors A132058-ND
3.9 Ohms ±5% 50W Wirewound Chassis Mount Resistor

3.9 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
50W Resistor - 54-THS503R9J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W Resistor
54-THS503R9J
50W Resistor 54-THS503R9J
50W 3.9R 5% Wirewound Power Resistor, Chassis Mount Product overview: THS503R9J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS503R9J can be used for catalog matching and distributor lookup.

50W 3.9R 5% Wirewound Power Resistor, Chassis Mount Product overview: THS503R9J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS503R9J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTORS AL CLAD 50W 3R9 5%RESISTORS AL CLAD 50W 3R9 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS503R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 50W 3R9 5%RESISTORS AL CLAD 50W 3R9 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS503R9J
RESISTORS AL CLAD 50W 3R9 5%RESISTORS AL CLAD 50W 3R9 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS503R9J
RESISTORS AL CLAD 50W 3R9 5%RESISTORS AL CLAD 50W 3R9 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 50W 3R9 5%RESISTORS AL CLAD 50W 3R9 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Chassis Mount Resistors - 7547317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547317
Chassis Mount Resistors 7547317
TE Connectivity THS503R9J

TE Connectivity THS503R9J

Supplier's Site
Chassis Mount Resistors - 7547317P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547317P
Chassis Mount Resistors 7547317P
TE Connectivity THS503R9J

TE Connectivity THS503R9J

Supplier's Site
Chassis Mount Resistors - 1644403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644403
Chassis Mount Resistors 1644403
TE Connectivity THS503R9J

TE Connectivity THS503R9J

Supplier's Site
Wirewound Resistor, 3.9 Ohm, 50W, 5%; Resistance Cgs Te Connectivity - 16R9892 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.9 Ohm, 50W, 5%; Resistance Cgs Te Connectivity
16R9892
Wirewound Resistor, 3.9 Ohm, 50W, 5%; Resistance Cgs Te Connectivity 16R9892
WIREWOUND RESISTOR, 3.9 OHM, 50W, 5%; Resistance:3.9ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.9 OHM, 50W, 5%; Resistance:3.9ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS503R9J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS503R9J
Chassis Mount Resistors THS503R9J
RES CHAS MNT 3.9 OHM 5% 50W

RES CHAS MNT 3.9 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A132058-ND 54-THS503R9J THS503R9J 7547317 7547317P 16R9892 THS503R9J
Product Name Chassis Mount Resistors 50W Resistor RESISTORS AL CLAD 50W 3R9 5%RESISTORS AL CLAD 50W 3R9 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 3.9 Ohm, 50W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details