TE Connectivity 50W 3300ohm Resistor THS503K3J

Description
RESISTOR, WIRE WOUND, 50W, 5%, 30ppm, 3300ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS503K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 3300ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 3300ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS503K3J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 50W, 5%, 30ppm, 3300ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS503K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 3300ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 3300ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS503K3J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W 3300ohm Resistor - 54-THS503K3J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 3300ohm Resistor
54-THS503K3J
50W 3300ohm Resistor 54-THS503K3J
RESISTOR, WIRE WOUND, 50W, 5%, 30ppm, 3300ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS503K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 3300ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 3300ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS503K3J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 50W, 5%, 30ppm, 3300ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS503K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 3300ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 3300ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS503K3J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; THS50 3K3 5% ( CGS ) - THS503K3J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS50 3K3 5% ( CGS )
THS503K3J
Fixed Resistors; THS50 3K3 5% ( CGS ) THS503K3J
Fixed Resistors; THS50 3K3 5% ( CGS )

Fixed Resistors; THS50 3K3 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - A132056-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132056-ND
Chassis Mount Resistors A132056-ND
3.3 kOhms ±5% 50W Wirewound Chassis Mount Resistor

3.3 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7547310P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547310P
Chassis Mount Resistors 7547310P
Resistor aluminium CLAD 50W 3K3 5%

Resistor aluminium CLAD 50W 3K3 5%

Supplier's Site
Chassis Mount Resistors - 7547310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547310
Chassis Mount Resistors 7547310
Resistor aluminium CLAD 50W 3K3 5%

Resistor aluminium CLAD 50W 3K3 5%

Supplier's Site
Chassis Mount Resistors - 1644402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644402
Chassis Mount Resistors 1644402
Resistor aluminium CLAD 50W 3K3 5%

Resistor aluminium CLAD 50W 3K3 5%

Supplier's Site
Chassis Mount Resistors - THS503K3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS503K3J
Chassis Mount Resistors THS503K3J
RES CHAS MNT 3.3K OHM 5% 50W

RES CHAS MNT 3.3K OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 3K3, 50W, Solder; Resistance Cgs Te Connectivity - 18R9119 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3K3, 50W, Solder; Resistance Cgs Te Connectivity
18R9119
Res, Wirewound, 3K3, 50W, Solder; Resistance Cgs Te Connectivity 18R9119
RES, WIREWOUND, 3K3, 50W, SOLDER; Resistance:3.3kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Width:30mmRoHS Compliant: Yes

RES, WIREWOUND, 3K3, 50W, SOLDER; Resistance:3.3kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Width:30mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS503K3J THS503K3J A132056-ND 7547310P 7547310 THS503K3J 18R9119
Product Name 50W 3300ohm Resistor Fixed Resistors; THS50 3K3 5% ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 3K3, 50W, Solder; Resistance Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 1250 volts 1250 volts
Operating AC Voltage 1250 volts 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR75JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details