Wirewound Resistors - Chassis Mount THS50 39R 5%
RESISTOR, WIRE WOUND, 50W, 5%, 50ppm, 39ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS5039RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 39ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 39ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5039RJ can be used for catalog matching and distributor lookup.
39 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 39R, 50W, SOLDER; Resistance:39ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
RES CHAS MNT 39 OHM 5% 50W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS5039RJ | 54-THS5039RJ | A132055-ND | 18R0443 | THS5039RJ |
| Product Name | Wirewound Resistors - Chassis Mount THS50 39R 5% | 50W 39ohm Resistor | Chassis Mount Resistors | Res, Wirewound, 39R, 50W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Resistance Range | 39 ohms | 39 ohms | 39 ohms | 39 ohms | |
| Operating DC Voltage | 1250 volts | 1250 volts | |||
| Operating AC Voltage | 1250 volts | 1250 volts |