RESISTORS AL CLAD 50W 33R 5%RESISTORS AL CLAD 50W 33R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
TE Connectivity THS5033RJ
33 Ohms ±5% 50W Wirewound Chassis Mount Resistor
50W 33R Wirewound Resistor, 5% Tol, Chassis Mount, 1.25kV Product overview: THS5033RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5033RJ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1063498-THS5033RJ
Category: Resistors>Chassis Mount Resistors
Series: THS, CGS
Package: Tray
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 33 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm)
Alternative Parts (Cross-Reference): 1311292; HSA2533RJ; THS2533RJ; HSA5033RJ; RH01033R00FE02; RH02533R00FE05; RH01033R00FE053-1879
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 3-1879071-1,A132053,
Base Product Number: THS50
Through Hole Wirewound Resistor, THS Series, 33 ohm, 50 W, - 5%, 1.25 kV, Axial Leaded RoHS Compliant: Yes
RES CHAS MNT 33 OHM 5% 50W
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS5033RJ | 7547304 | 7547304P | A132053-ND | 54-THS5033RJ | 1063498-THS5033RJ | 26M4101 | THS5033RJ |
| Product Name | RESISTORS AL CLAD 50W 33R 5%RESISTORS AL CLAD 50W 33R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | 50W 1.25kV Resistor | Resistors - Chassis Mount Resistors | Through Hole Wirewound Resistor, Ths Series, 33 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wire wound | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts | 50 watts | |||
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Tab Terminals | ThroughHole; Axial Leads | Solder Lugs | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |