TE Connectivity Chassis Mount Resistors THS502K2J

Description
2.2 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A132048-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132048-ND
Chassis Mount Resistors A132048-ND
2.2 kOhms ±5% 50W Wirewound Chassis Mount Resistor

2.2 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7547281P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547281P
Chassis Mount Resistors 7547281P
Resistor aluminium CLAD 50W 2K2 5%

Resistor aluminium CLAD 50W 2K2 5%

Supplier's Site
Chassis Mount Resistors - 7547281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547281
Chassis Mount Resistors 7547281
Resistor aluminium CLAD 50W 2K2 5%

Resistor aluminium CLAD 50W 2K2 5%

Supplier's Site
Chassis Mount Resistors - 1644394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644394
Chassis Mount Resistors 1644394
Resistor aluminium CLAD 50W 2K2 5%

Resistor aluminium CLAD 50W 2K2 5%

Supplier's Site
RESISTORS AL CLAD 50W 2K2 5%RESISTORS AL CLAD 50W 2K2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS502K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 50W 2K2 5%RESISTORS AL CLAD 50W 2K2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS502K2J
RESISTORS AL CLAD 50W 2K2 5%RESISTORS AL CLAD 50W 2K2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS502K2J
RESISTORS AL CLAD 50W 2K2 5%RESISTORS AL CLAD 50W 2K2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 50W 2K2 5%RESISTORS AL CLAD 50W 2K2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
50W 2200ohm Resistor - 54-THS502K2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 2200ohm Resistor
54-THS502K2J
50W 2200ohm Resistor 54-THS502K2J
RESISTOR, WIRE WOUND, 50W, 5%, 30ppm, 2200ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS502K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 2200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 2200ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS502K2J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 50W, 5%, 30ppm, 2200ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS502K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 2200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 2200ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS502K2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Wirewound, 2.2Kohm, 50W, 5%; Resistance Cgs Te Connectivity - 18R9118 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2.2Kohm, 50W, 5%; Resistance Cgs Te Connectivity
18R9118
Resistor, Wirewound, 2.2Kohm, 50W, 5%; Resistance Cgs Te Connectivity 18R9118
RESISTOR, WIREWOUND, 2.2KOHM, 50W, 5%; Resistance:2.2kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2.2KOHM, 50W, 5%; Resistance:2.2kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS502K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS502K2J
Chassis Mount Resistors THS502K2J
RES CHAS MNT 2.2K OHM 5% 50W

RES CHAS MNT 2.2K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A132048-ND 7547281P 7547281 THS502K2J 54-THS502K2J 18R9118 THS502K2J
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors RESISTORS AL CLAD 50W 2K2 5%RESISTORS AL CLAD 50W 2K2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... 50W 2200ohm Resistor Resistor, Wirewound, 2.2Kohm, 50W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium Aluminium housed Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers