TE Connectivity THS50270RJ
TE Connectivity THS50270RJ
TE Connectivity THS50270RJ
270 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Fixed Resistors; THS50 270R 5% ( CGS )
RES CHAS MNT 270 OHM 5% 50W
RES, WIREWOUND, 270R, 50W, SOLDER; Resistance:270ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7547278 | 7547278P | A132047-ND | THS50270RJ | THS50270RJ | 18R4359 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; THS50 270R 5% ( CGS ) | Chassis Mount Resistors | Res, Wirewound, 270R, 50W, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Solder Lugs | ||
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | ||||
| Resistance Range | 270 ohms | 270 ohms | 270 ohms | 270 ohms |