TE Connectivity 50W 22ohm Resistor THS5022RJ

Description
RESISTOR, WIRE WOUND, 50W, 5%, 50ppm, 22ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS5022RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 22ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5022RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 50W, 5%, 50ppm, 22ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS5022RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 22ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5022RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W 22ohm Resistor - 54-THS5022RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 22ohm Resistor
54-THS5022RJ
50W 22ohm Resistor 54-THS5022RJ
RESISTOR, WIRE WOUND, 50W, 5%, 50ppm, 22ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS5022RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 22ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5022RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 50W, 5%, 50ppm, 22ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS5022RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 22ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5022RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; THS50 22R 5% ( CGS ) - THS5022RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS50 22R 5% ( CGS )
THS5022RJ
Fixed Resistors; THS50 22R 5% ( CGS ) THS5022RJ
Fixed Resistors; THS50 22R 5% ( CGS )

Fixed Resistors; THS50 22R 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - 7547275P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547275P
Chassis Mount Resistors 7547275P
Resistor aluminium CLAD 50W 22R 5%

Resistor aluminium CLAD 50W 22R 5%

Supplier's Site
Chassis Mount Resistors - 7547275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547275
Chassis Mount Resistors 7547275
Resistor aluminium CLAD 50W 22R 5%

Resistor aluminium CLAD 50W 22R 5%

Supplier's Site
Chassis Mount Resistors - 1644391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644391
Chassis Mount Resistors 1644391
Resistor aluminium CLAD 50W 22R 5%

Resistor aluminium CLAD 50W 22R 5%

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1063495-THS5022RJ
Resistors - Chassis Mount Resistors 1063495-THS5022RJ
Win Source Part Number: 1063495-THS5022RJ Category: Resistors>Chassis Mount Resistors Series: THS, CGS Package: Tray Height - Seated (Max): 0.669" (17.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 22 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm) Alternative Parts (Cross-Reference): 1311290; HSA5022RJ; THS1522RJ; HSA1022RJ; 3059Y-1-200LF; SH2522R00JS032-18790 71-9; THS5022RJ..; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 2-1879071-9,2-187907 1-9-ND,A132046,THS50 22RJ-ND Base Product Number: THS50

Win Source Part Number: 1063495-THS5022RJ
Category: Resistors>Chassis Mount Resistors
Series: THS, CGS
Package: Tray
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 22 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm)
Alternative Parts (Cross-Reference): 1311290; HSA5022RJ; THS1522RJ; HSA1022RJ; 3059Y-1-200LF; SH2522R00JS032-1879071-9; THS5022RJ..;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 2-1879071-9,2-1879071-9-ND,A132046,THS5022RJ-ND
Base Product Number: THS50

Buy Now Datasheet
Chassis Mount Resistors - A132046-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132046-ND
Chassis Mount Resistors A132046-ND
22 Ohms ±5% 50W Wirewound Chassis Mount Resistor

22 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 22 Ohm, 50W, 5%; Resistance Cgs Te Connectivity - 51R1955 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 50W, 5%; Resistance Cgs Te Connectivity
51R1955
Wirewound Resistor, 22 Ohm, 50W, 5%; Resistance Cgs Te Connectivity 51R1955
WIREWOUND RESISTOR, 22 OHM, 50W, 5%; Resistance:22ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 50W, 5%; Resistance:22ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS5022RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS5022RJ
Chassis Mount Resistors THS5022RJ
RES CHAS MNT 22 OHM 5% 50W

RES CHAS MNT 22 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS5022RJ THS5022RJ 7547275P 7547275 1063495-THS5022RJ A132046-ND 51R1955 THS5022RJ
Product Name 50W 22ohm Resistor Fixed Resistors; THS50 22R 5% ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Resistors - Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 22 Ohm, 50W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction WIRE WOUND Wire wound Wirewound Wirewound Wirewound Wirewound
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 1250 volts 1250 volts
Operating AC Voltage 1250 volts 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details