22 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Win Source Part Number: 1063496-THS5022KJ
Category: Resistors>Chassis Mount Resistors
Series: THS, CGS
Package: Tray
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 22 kOhms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm)
Alternative Parts (Cross-Reference): HSA5022KJ; THS2522KJ; HSA2522KJ; 3059Y-1-203LF; RJ24FW203; 3059P-1-203LF; 2-1625971-3; 805F20K; RH01020K00FC026-1879
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: THS5022KJ-ND,6-18790
Base Product Number: THS50
TE Connectivity THS5022KJ
RESISTORS AL CLAD 50W 22K 5%RESISTORS AL CLAD 50W 22K 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
RESISTOR, WIRE WOUND, 50W, 5%, 30ppm, 22000ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS5022KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 22000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 22000ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5022KJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 22K OHM 5% 50W
RES, WIREWOUND, 22K, 50W, SOLDER; Resistance:22kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A132045-ND | 1063496-THS5022KJ | 7547266P | 7547266 | THS5022KJ | 54-THS5022KJ | THS5022KJ | 19R4868 |
| Product Name | Chassis Mount Resistors | Resistors - Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | RESISTORS AL CLAD 50W 22K 5%RESISTORS AL CLAD 50W 22K 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | 50W 22000ohm Resistor | Chassis Mount Resistors | Res, Wirewound, 22K, 50W, Solder; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||||
| Category / Application | General Use | |||||||
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Tab Terminals | Aluminium | Aluminium housed | Solder Lugs | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |