Wirewound Resistor 1.8 Ohm 5% 50W 1.25kV Chassis Mount Product overview: THS501R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 Ohm, 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.8 Ohm, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS501R8J can be used for catalog matching and distributor lookup.
RESISTORS AL CLAD 50W 1R8 5%RESISTORS AL CLAD 50W 1R8 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
1.8 Ohms ±5% 50W Wirewound Chassis Mount Resistor
TE Connectivity THS501R8J
RES, WIREWOUND, 1R8, 5%, 1.25KV, SOLDER; Resistance:1.8ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
RES CHAS MNT 1.8 OHM 5% 50W
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS501R8J | THS501R8J | A132043-ND | 7547269 | 7547269P | 26M4078 | THS501R8J |
| Product Name | 1.8 Ohm 50W 1.25kV Resistor | RESISTORS AL CLAD 50W 1R8 5%RESISTORS AL CLAD 50W 1R8 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 1R8, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wire wound | Wirewound | Wirewound | |
| Resistance Range | 1.8 ohms | 1.8 ohms | 1.8 ohms | 1.8 ohms | 1.8 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 1250 volts | 1250 volts | |||||
| Operating AC Voltage | 1250 volts | 1250 volts |