TE Connectivity RESISTORS AL CLAD 50W 1R5 5%RESISTORS AL CLAD 50W 1R5 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS501R5J

Description
RESISTORS AL CLAD 50W 1R5 5%RESISTORS AL CLAD 50W 1R5 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Request a Quote Datasheet
Description
RESISTORS AL CLAD 50W 1R5 5%RESISTORS AL CLAD 50W 1R5 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS AL CLAD 50W 1R5 5%RESISTORS AL CLAD 50W 1R5 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS501R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 50W 1R5 5%RESISTORS AL CLAD 50W 1R5 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS501R5J
RESISTORS AL CLAD 50W 1R5 5%RESISTORS AL CLAD 50W 1R5 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS501R5J
RESISTORS AL CLAD 50W 1R5 5%RESISTORS AL CLAD 50W 1R5 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 50W 1R5 5%RESISTORS AL CLAD 50W 1R5 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Chassis Mount Resistors - A132042-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132042-ND
Chassis Mount Resistors A132042-ND
1.5 Ohms ±5% 50W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
1.5 Ohm 50W Resistor - 54-THS501R5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 Ohm 50W Resistor
54-THS501R5J
1.5 Ohm 50W Resistor 54-THS501R5J
Res Wirewound 1.5 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Chassis Mount Loose/Tray Product overview: THS501R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 Ohm, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS501R5J can be used for catalog matching and distributor lookup.

Res Wirewound 1.5 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Chassis Mount Loose/Tray Product overview: THS501R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 Ohm, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS501R5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - THS501R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS501R5J
Chassis Mount Resistors THS501R5J
RES CHAS MNT 1.5 OHM 5% 50W

RES CHAS MNT 1.5 OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 1R5, 50W, Solder; Resistance Cgs Te Connectivity - 16R9886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R5, 50W, Solder; Resistance Cgs Te Connectivity
16R9886
Res, Wirewound, 1R5, 50W, Solder; Resistance Cgs Te Connectivity 16R9886
RES, WIREWOUND, 1R5, 50W, SOLDER; Resistance:1.5ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:51mmRoHS Compliant: Yes

RES, WIREWOUND, 1R5, 50W, SOLDER; Resistance:1.5ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:51mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number THS501R5J A132042-ND 54-THS501R5J THS501R5J 16R9886
Product Name RESISTORS AL CLAD 50W 1R5 5%RESISTORS AL CLAD 50W 1R5 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Chassis Mount Resistors 1.5 Ohm 50W Resistor Chassis Mount Resistors Res, Wirewound, 1R5, 50W, Solder; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661617 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details