TE Connectivity 50W Resistor THS501R2J

Description
1.2R 50W Wirewound Power Resistor, 5% Tol, Chassis Mount Product overview: THS501R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS501R2J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2R 50W Wirewound Power Resistor, 5% Tol, Chassis Mount Product overview: THS501R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS501R2J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W Resistor - 54-THS501R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W Resistor
54-THS501R2J
50W Resistor 54-THS501R2J
1.2R 50W Wirewound Power Resistor, 5% Tol, Chassis Mount Product overview: THS501R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS501R2J can be used for catalog matching and distributor lookup.

1.2R 50W Wirewound Power Resistor, 5% Tol, Chassis Mount Product overview: THS501R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS501R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTORS AL CLAD 50W 1R2 5%RESISTORS AL CLAD 50W 1R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS501R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 50W 1R2 5%RESISTORS AL CLAD 50W 1R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS501R2J
RESISTORS AL CLAD 50W 1R2 5%RESISTORS AL CLAD 50W 1R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS501R2J
RESISTORS AL CLAD 50W 1R2 5%RESISTORS AL CLAD 50W 1R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 50W 1R2 5%RESISTORS AL CLAD 50W 1R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Chassis Mount Resistors - 7547256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547256
Chassis Mount Resistors 7547256
TE Connectivity THS501R2J

TE Connectivity THS501R2J

Supplier's Site
Chassis Mount Resistors - 7547256P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547256P
Chassis Mount Resistors 7547256P
TE Connectivity THS501R2J

TE Connectivity THS501R2J

Supplier's Site
Chassis Mount Resistors - 1644386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644386
Chassis Mount Resistors 1644386
TE Connectivity THS501R2J

TE Connectivity THS501R2J

Supplier's Site
Chassis Mount Resistors - A132041-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132041-ND
Chassis Mount Resistors A132041-ND
1.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

1.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 1R2, 50W, 1.25Kv, Wirewound Rohs Compliant Cgs Te Connectivity - 69AH2983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 50W, 1.25Kv, Wirewound Rohs Compliant Cgs Te Connectivity
69AH2983
Res, 1R2, 50W, 1.25Kv, Wirewound Rohs Compliant Cgs Te Connectivity 69AH2983
RES, 1R2, 50W, 1.25KV, WIREWOUND ROHS COMPLIANT: YES

RES, 1R2, 50W, 1.25KV, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chassis Mount Resistors - THS501R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS501R2J
Chassis Mount Resistors THS501R2J
RES CHAS MNT 1.2 OHM 5% 50W

RES CHAS MNT 1.2 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS501R2J THS501R2J 7547256 7547256P A132041-ND 69AH2983 THS501R2J
Product Name 50W Resistor RESISTORS AL CLAD 50W 1R2 5%RESISTORS AL CLAD 50W 1R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, 1R2, 50W, 1.25Kv, Wirewound Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound Wirewound
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 1250 volts
Operating AC Voltage 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 4-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details