TE Connectivity Fixed Resistors; THS50 1K5 5% ( CGS ) THS501K5J

Description
Fixed Resistors; THS50 1K5 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; THS50 1K5 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; THS50 1K5 5% ( CGS ) - THS501K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS50 1K5 5% ( CGS )
THS501K5J
Fixed Resistors; THS50 1K5 5% ( CGS ) THS501K5J
Fixed Resistors; THS50 1K5 5% ( CGS )

Fixed Resistors; THS50 1K5 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - 7547244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547244P
Chassis Mount Resistors 7547244P
Resistor aluminium CLAD 50W 1K5 5%

Resistor aluminium CLAD 50W 1K5 5%

Supplier's Site
Chassis Mount Resistors - 1649052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1649052
Chassis Mount Resistors 1649052
Resistor aluminium CLAD 50W 1K5 5%

Resistor aluminium CLAD 50W 1K5 5%

Supplier's Site
50W 1.25kV Resistor - 54-THS501K5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 1.25kV Resistor
54-THS501K5J
50W 1.25kV Resistor 54-THS501K5J
50W 1.5kR 5% Wirewound Power Resistor, Chassis Mount, 1.25kV Product overview: THS501K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS501K5J can be used for catalog matching and distributor lookup.

50W 1.5kR 5% Wirewound Power Resistor, Chassis Mount, 1.25kV Product overview: THS501K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS501K5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A132040-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132040-ND
Chassis Mount Resistors A132040-ND
1.5 kOhms ±5% 50W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - THS501K5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS501K5J
Chassis Mount Resistors THS501K5J
RES CHAS MNT 1.5K OHM 5% 50W

RES CHAS MNT 1.5K OHM 5% 50W

Supplier's Site Datasheet
Resistor, Wirewound, 1.5Kohm, 50W, 5%; Resistance Cgs Te Connectivity - 18R9117 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1.5Kohm, 50W, 5%; Resistance Cgs Te Connectivity
18R9117
Resistor, Wirewound, 1.5Kohm, 50W, 5%; Resistance Cgs Te Connectivity 18R9117
RESISTOR, WIREWOUND, 1.5KOHM, 50W, 5%; Resistance:1.5kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1.5KOHM, 50W, 5%; Resistance:1.5kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ths Series, 1.5 Kohm, 50 W, 5%, Axial Leaded, 30Ppm/ C Rohs Compliant Cgs Te Connectivity - 26M4074 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 1.5 Kohm, 50 W, 5%, Axial Leaded, 30Ppm/ C Rohs Compliant Cgs Te Connectivity
26M4074
Through Hole Wirewound Resistor, Ths Series, 1.5 Kohm, 50 W, 5%, Axial Leaded, 30Ppm/ C Rohs Compliant Cgs Te Connectivity 26M4074
Through Hole Wirewound Resistor, THS Series, 1.5 kohm, 50 W, 5%, Axial Leaded, 30ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 1.5 kohm, 50 W, 5%, Axial Leaded, 30ppm/ C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS501K5J 7547244P 1649052 54-THS501K5J A132040-ND THS501K5J 18R9117 26M4074
Product Name Fixed Resistors; THS50 1K5 5% ( CGS ) Chassis Mount Resistors Chassis Mount Resistors 50W 1.25kV Resistor Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 1.5Kohm, 50W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Ths Series, 1.5 Kohm, 50 W, 5%, Axial Leaded, 30Ppm/ C Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Aluminium Aluminium housed Axial, Box Solder Lugs ThroughHole; Axial Leads
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Power Rating 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details