1 kOhms ±5% 50W Wirewound Chassis Mount Resistor
TE Connectivity THS501K0J
Fixed Resistors; THS50 1K0 5% ( CGS )
RES CHAS MNT 1K OHM 5% 50W
RES, WIREWOUND, 1K, 50W, SOLDER; Resistance:1kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A132039-ND | 7547240 | 7547240P | THS501K0J | THS501K0J | 18R9116 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; THS50 1K0 5% ( CGS ) | Chassis Mount Resistors | Res, Wirewound, 1K, 50W, Solder; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |