RESISTORS AL CLAD 50W 15R 5%RESISTORS AL CLAD 50W 15R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
15 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Res Wirewound 15 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Chassis Mount Loose/Tray Product overview: THS5015RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 Ohm, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5015RJ can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 15 OHM, 50W, 5%; Resistance:15ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS5015RJ | A132036-ND | 54-THS5015RJ | 17R7294 |
| Product Name | RESISTORS AL CLAD 50W 15R 5%RESISTORS AL CLAD 50W 15R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | 15 Ohm 50W Resistor | Wirewound Resistor, 15 Ohm, 50W, 5%; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 50 watts | 50 watts | 50 watts | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |