Fixed Resistors; THS50 150R 5% ( CGS )
150 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND, 50W, 5%, 30ppm, 150ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS50150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 150ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 150ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50150RJ can be used for catalog matching and distributor lookup.
TE Connectivity THS50150RJ
TE Connectivity THS50150RJ
TE Connectivity THS50150RJ
RES CHAS MNT 150 OHM 5% 50W
RES, WIREWOUND, 150R, 50W, SOLDER; Resistance:150ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 150 ohm, 50 W, 5%, 30ppm/ C RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS50150RJ | A132035-ND | 54-THS50150RJ | 7547231P | 7547231 | THS50150RJ | 18R4356 | 26M4085 |
| Product Name | Fixed Resistors; THS50 150R 5% ( CGS ) | Chassis Mount Resistors | 50W 150ohm Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 150R, 50W, Solder; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 150 Ohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | |||||||
| Technology / Construction | Wirewound | WIRE WOUND | Wire wound | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Aluminium | Aluminium housed | Solder Lugs | ThroughHole |