120 Ohms ±5% 50W Wirewound Chassis Mount Resistor
50W 120R 5% Wirewound Power Resistor, Chassis Mount, 1.25kV Product overview: THS50120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50120RJ can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount THS50 120R 5%
RES CHAS MNT 120 OHM 5% 50W
RES, WIREWOUND, 120R, 50W, SOLDER; Resistance:120ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A132033-ND | 54-THS50120RJ | THS50120RJ | THS50120RJ | 18R4355 |
| Product Name | Chassis Mount Resistors | 50W 1.25kV Resistor | Wirewound Resistors - Chassis Mount THS50 120R 5% | Chassis Mount Resistors | Res, Wirewound, 120R, 50W, Solder; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |||
| Resistance Range | 120 ohms | 120 ohms | 120 ohms | 120 ohms |